American Casting & Manufacturing Corp. 3/16" Heavy Duty Cable Locks C1-36H

Description
A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model C1 is C-TPAT Compliant and ISO 17712 certified for High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert cable into locking device. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of 12 characters and 7 consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # C1-36H Material Body: Steel Cable: Galvanized Aircraft Cable Box Dimensions 18" x 12" x 10" / 31 lbs per carton Packaging 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Cable Length: 36" (35.6 cm) Cable Diameter: 3/16" (4.7 mm)
Description
A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model C1 is C-TPAT Compliant and ISO 17712 certified for High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert cable into locking device. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of 12 characters and 7 consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # C1-36H Material Body: Steel Cable: Galvanized Aircraft Cable Box Dimensions 18" x 12" x 10" / 31 lbs per carton Packaging 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Cable Length: 36" (35.6 cm) Cable Diameter: 3/16" (4.7 mm)

Suppliers

Company
Product
Description
Supplier Links
3/16
Plainview, NY, USA
3/16" Heavy Duty Cable Locks
C1-36H
3/16" Heavy Duty Cable Locks C1-36H
A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model C1 is C-TPAT Compliant and ISO 17712 certified for High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert cable into locking device. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of 12 characters and 7 consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # C1-36H Material Body: Steel Cable: Galvanized Aircraft Cable Box Dimensions 18" x 12" x 10" / 31 lbs per carton Packaging 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Cable Length: 36" (35.6 cm) Cable Diameter: 3/16" (4.7 mm)

A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

AC&M Model C1 is C-TPAT Compliant and ISO 17712 certified for High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more.

SEALING PROCEDURE

No tools necessary, simply insert cable into locking device. Record seal number and contents. Use a cable cutter to remove.

CUSTOM PRINTING

Available with 1 line of 12 characters and 7 consecutive numbers.

TYPICAL USES

Applications include trucks, railcars, drums, trailers, valves and bulk tankers.

Model #C1-36H
MaterialBody: Steel
Cable: Galvanized Aircraft Cable
Box Dimensions18" x 12" x 10" / 31 lbs per carton
Packaging100 per carton
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
DimensionsCable Length: 36" (35.6 cm)
Cable Diameter: 3/16" (4.7 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number C1-36H
Product Name 3/16" Heavy Duty Cable Locks
Sealing Devices Cable
Unlock Full Specs
to access all available technical data

Similar Products

Utility Security Seal - Mega Twister SP -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Twist Seal
Applications Drum / Barrel; Utility Meter / Government; Scales, Pumps, Totes
Features BarCode
View Details
18
Specs
Sealing Devices Pull-Tight Seal
View Details
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Features BarCode; Markable
View Details
Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details