A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed "SEALED" and consecutively numbered.
AC&M Model C1 is C-TPAT Compliant and ISO 17712 certified for High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more.
No tools necessary, simply insert cable into locking device. Record seal number and contents. Use a cable cutter to remove.
Available with 1 line of 12 characters and 7 consecutive numbers.
Applications include trucks, railcars, drums, trailers, valves and bulk tankers.
| Model # | C1-14H |
|---|---|
| Material | Body: Steel Cable: Galvanized Aircraft Cable |
| Box Dimensions | 16" x 10" x 5" / 21 lbs per carton |
| Packaging | 100 per carton. |
| Strength Category | High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant |
| Dimensions | Cable Length: 14" (35.6 cm) Cable Diameter: 3/16" (4.7 mm) |
| American Casting & Manufacturing Corp. | |
|---|---|
| Product Category | Security Seals |
| Product Number | C1-14H |
| Product Name | 3/16" Heavy Duty Cable Locks |
| Sealing Devices | Cable |