American Casting & Manufacturing Corp. Numbered Aluminum Seals AmerFlag

Description
An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION AC&M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively numbered. Custom printing and numbering is available. SEALING PROCEDURE Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with custom print and numbering. TYPICAL USES Applications include valves, gas and water meters, taxi meters, drums, and cabinets. Model # AF1000 (No Wire) AF1000+Wire Material Body: Aluminum Wire Type: Galvanized or Stainless Steel Packaging With Wire: 250 seals per poly bag No Wire: 1,000 seals per box Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths
Description
An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION AC&M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively numbered. Custom printing and numbering is available. SEALING PROCEDURE Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with custom print and numbering. TYPICAL USES Applications include valves, gas and water meters, taxi meters, drums, and cabinets. Model # AF1000 (No Wire) AF1000+Wire Material Body: Aluminum Wire Type: Galvanized or Stainless Steel Packaging With Wire: 250 seals per poly bag No Wire: 1,000 seals per box Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths

Suppliers

Company
Product
Description
Supplier Links
Numbered Aluminum Seals - AmerFlag - American Casting & Manufacturing Corp.
Plainview, NY, USA
Numbered Aluminum Seals
AmerFlag
Numbered Aluminum Seals AmerFlag
An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION AC&M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively numbered. Custom printing and numbering is available. SEALING PROCEDURE Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with custom print and numbering. TYPICAL USES Applications include valves, gas and water meters, taxi meters, drums, and cabinets. Model # AF1000 (No Wire) AF1000+Wire Material Body: Aluminum Wire Type: Galvanized or Stainless Steel Packaging With Wire: 250 seals per poly bag No Wire: 1,000 seals per box Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths

An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire.

DESCRIPTION

AC&M AmerFlag Model AF1000 is a lightweight aluminum seal available with or without attached wire. Stock seals are lettered "SEALED" and consecutively numbered. Custom printing and numbering is available.

SEALING PROCEDURE

Applied with a 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories.

CUSTOM PRINTING

Available with custom print and numbering.

TYPICAL USES

Applications include valves, gas and water meters, taxi meters, drums, and cabinets.

Model #AF1000 (No Wire)
AF1000+Wire
MaterialBody: Aluminum
Wire Type: Galvanized or Stainless Steel
PackagingWith Wire: 250 seals per poly bag
No Wire: 1,000 seals per box
Application
DimensionsAvailable Wire Lengths: 6" - 72"
Available Online: 6", 12", 18", 24"
Contact us for custom lengths
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number AmerFlag
Product Name Numbered Aluminum Seals
Sealing Devices Wire Seals
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
5
Specs
Sealing Devices Tote Seal
View Details
High Security Bolt Seal - ISO-1H - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Bolt Seal
Applications Cargo / Container; RailCar; Truck
Features BarCode; Disposable
View Details