American Casting & Manufacturing Corp. Heavy Duty Pull-Tight Seal 9001

Description
This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION AC&M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable 8" or 16" strap. The Model 9001 will fit any closure larger than 5/32" (4mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model 9001-8 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Models 9001 and 9001-16 are used to secure tote boxes, trailer doors, fibre drums, voting machines, railcars, storage cabinets, and tank truck valves. Length 8" Model # 9001-8 Material Polypropylene Optional: Nylon Length 8" Usable Length (9 7/8" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 16" x 12" x 10" / 8 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available. Optional Features Available with ColdGuard additive for use in extreme low temperature environments.
Description
This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION AC&M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable 8" or 16" strap. The Model 9001 will fit any closure larger than 5/32" (4mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model 9001-8 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Models 9001 and 9001-16 are used to secure tote boxes, trailer doors, fibre drums, voting machines, railcars, storage cabinets, and tank truck valves. Length 8" Model # 9001-8 Material Polypropylene Optional: Nylon Length 8" Usable Length (9 7/8" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 16" x 12" x 10" / 8 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available. Optional Features Available with ColdGuard additive for use in extreme low temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pull-Tight Seal - 9001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Heavy Duty Pull-Tight Seal
9001
Heavy Duty Pull-Tight Seal 9001
This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION AC&M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable 8" or 16" strap. The Model 9001 will fit any closure larger than 5/32" (4mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model 9001-8 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Models 9001 and 9001-16 are used to secure tote boxes, trailer doors, fibre drums, voting machines, railcars, storage cabinets, and tank truck valves. Length 8" Model # 9001-8 Material Polypropylene Optional: Nylon Length 8" Usable Length (9 7/8" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 16" x 12" x 10" / 8 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available. Optional Features Available with ColdGuard additive for use in extreme low temperature environments.

This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered.

DESCRIPTION

AC&M Model 9001 is a medium duty pull tight seal. This tamper evident seal is available with an adjustable 8" or 16" strap. The Model 9001 will fit any closure larger than 5/32" (4mm). Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification.

CUSTOM PRINTING

Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes.

BARCODE

Available with a weather proof barcode label. Standard Code is 128C. Other codes available.

COLORS

Model 9001-8 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request.

TYPICAL USES

The Models 9001 and 9001-16 are used to secure tote boxes, trailer doors, fibre drums, voting machines, railcars, storage cabinets, and tank truck valves.

Length8"
Model #9001-8
MaterialPolypropylene
Optional: Nylon
Length8" Usable Length (9 7/8" Overall)
Breaking Strength50 lbs (22.7 kg)
Box Dimensions16" x 12" x 10" / 8 lbs per carton
Packaging100 per bag, 1000 seals per carton
Optional: 10 seals per mat in consecutive order
Strength CategoryIndicative
BarcodedAvailable with waterproof barcode label. Standard barcode type is code 128, other codes are available.
Optional FeaturesAvailable with ColdGuard additive for use in extreme low temperature environments.
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 9001
Product Name Heavy Duty Pull-Tight Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Wire Security Seals -  - Oneseal
Specs
Sealing Devices Wire Seals
Applications Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
Features BarCode
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details