American Casting & Manufacturing Corp. Plastic Padlock Seal 2001

Description
The Model 2001 fits any closure larger than 3/32" (2.4 mm). Ideal for drums, meters, liquor kits, and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 2001 is a multipurpose all plastic padlock seal with a 35 lb. breaking strength. Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 2001 is available with two lines of text, 14 characters per line and a third line of 7 digit consecutive numbers. COLORS Model 2001 standard colors are Red, Blue, Green, Black, Brown, Gray, Orange, Violet, White and Yellow. TYPICAL USES Model 2001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 2001 Material Celcon Plastic Breaking Strength 35 lbs (15.9 kg) Box Dimensions 13" x 7" x 9" / 5 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag Dimensions Body: Width 13/16" (23.8 mm), Overall Height 2 5/16" (74.6 mm)
Description
The Model 2001 fits any closure larger than 3/32" (2.4 mm). Ideal for drums, meters, liquor kits, and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 2001 is a multipurpose all plastic padlock seal with a 35 lb. breaking strength. Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 2001 is available with two lines of text, 14 characters per line and a third line of 7 digit consecutive numbers. COLORS Model 2001 standard colors are Red, Blue, Green, Black, Brown, Gray, Orange, Violet, White and Yellow. TYPICAL USES Model 2001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 2001 Material Celcon Plastic Breaking Strength 35 lbs (15.9 kg) Box Dimensions 13" x 7" x 9" / 5 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag Dimensions Body: Width 13/16" (23.8 mm), Overall Height 2 5/16" (74.6 mm)

Suppliers

Company
Product
Description
Supplier Links
Plastic Padlock Seal - 2001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Plastic Padlock Seal
2001
Plastic Padlock Seal 2001
The Model 2001 fits any closure larger than 3/32" (2.4 mm). Ideal for drums, meters, liquor kits, and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 2001 is a multipurpose all plastic padlock seal with a 35 lb. breaking strength. Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 2001 is available with two lines of text, 14 characters per line and a third line of 7 digit consecutive numbers. COLORS Model 2001 standard colors are Red, Blue, Green, Black, Brown, Gray, Orange, Violet, White and Yellow. TYPICAL USES Model 2001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 2001 Material Celcon Plastic Breaking Strength 35 lbs (15.9 kg) Box Dimensions 13" x 7" x 9" / 5 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag Dimensions Body: Width 13/16" (23.8 mm), Overall Height 2 5/16" (74.6 mm)

The Model 2001 fits any closure larger than 3/32" (2.4 mm). Ideal for drums, meters, liquor kits, and more. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

Model 2001 is a multipurpose all plastic padlock seal with a 35 lb. breaking strength. Manufactured in the USA.

SEALING PROCEDURE

Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged.

CUSTOM PRINTING

Model 2001 is available with two lines of text, 14 characters per line and a third line of 7 digit consecutive numbers.

COLORS

Model 2001 standard colors are Red, Blue, Green, Black, Brown, Gray, Orange, Violet, White and Yellow.

TYPICAL USES

Model 2001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more.

Model #2001
MaterialCelcon Plastic
Breaking Strength35 lbs (15.9 kg)
Box Dimensions13" x 7" x 9" / 5 lbs per thousand
PackagingStandard: 1,000 per carton.Optional: 100 per bag
DimensionsBody: Width 13/16" (23.8 mm), Overall Height 2 5/16" (74.6 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 2001
Product Name Plastic Padlock Seal
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Reusable RFID Seal - INTELLISEAL -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Electronic Seals (E-seals)
Applications Banking / Currency Bags; Cargo / Container; Roll Containers, ATM Cassettes
Features Reusable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details