American Aerospace Controls, Inc. AC Voltage Transducer 108 Series

Description
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
Description
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost

Suppliers

Company
Product
Description
Supplier Links
AC Voltage Transducer - 108 Series - American Aerospace Controls, Inc.
Farmingdale, NY, USA
AC Voltage Transducer
108 Series
AC Voltage Transducer 108 Series
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost

Supplier's Site

Technical Specifications

  American Aerospace Controls, Inc.
Product Category Electrical Voltage Sensors
Product Number 108 Series
Product Name AC Voltage Transducer
Electrical Output Outputs an analog voltage signal
Voltage 0.0 to 600 volts
Voltage Type ACVoltage
Frequency 57 to 63 Hz
Response Time 300 ms
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 2200 VDC - P42000D2 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 2200 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Voltage Transducer - S657 Series - American Aerospace Controls, Inc.
American Aerospace Controls, Inc.
Specs
Electrical Output Outputs an analog current signal
Voltage -2000 to 2000 volts
Voltage Type DCVoltage
View Details