Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | S657 Series |
| Product Name | DC Voltage Transducer |
| Electrical Output | Outputs an analog current signal |
| Voltage | -2000 to 2000 volts |
| Voltage Type | DCVoltage |
| Response Time | 5 ms |