Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | 105 Series |
| Product Name | AC Voltage Transducer |
| Electrical Output | Outputs an analog voltage signal |
| Voltage | 390 to 530 volts |
| Voltage Type | ACVoltage |
| Frequency | 57 to 63 Hz |