Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
| American Aerospace Controls, Inc. | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | VX Series |
| Product Name | AC Voltage Transducer |
| Electrical Output | Outputs an analog current signal |
| Voltage | 0.0 to 500 volts |
| Voltage Type | ACVoltage |
| Frequency | 47 to 1000 Hz |