| Huco Dynatork | Huco Dynatork | Huco Dynatork | Huco Dynatork | Huco Dynatork | |
|---|---|---|---|---|---|
| Product Category | Universal Joints | Universal Joints | Universal Joints | Universal Joints | Universal Joints |
| Product Number | Single Joint | Single Joint | Single Joint | Single Joint | Single Joint |
| Product Name | Type TL | Type TS | Type HE | Type TR | Type HS |
| Joint Type | Single | Single | Single | Single | Single |
| Operating Angle | 40 degrees | 40 degrees | 45 degrees | 40 degrees | 45 degrees |
| Maximum Torque | 53097 In-lbs (61224 kg-cm) | 53097 In-lbs (61224 kg-cm) | 3540 In-lbs (4082 kg-cm) | 1327 In-lbs (1531 kg-cm) | 3540 In-lbs (4082 kg-cm) |
| Maximum Speed | 1200 rpm | 1200 rpm | 6000 rpm | 1500 rpm | |
| Features | Corrosion Resistant | Corrosion Resistant | Corrosion Resistant | Needle Bearing; Corrosion Resistant | Corrosion Resistant |