Spyraflo, Inc. House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF2-312-HT

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp - HF2-312-HT - Spyraflo, Inc.
Peachtree City, GA, USA
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
HF2-312-HT
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF2-312-HT
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF2-312-HT
Product Name House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Inch
Shaft Size 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details