MODEL 75 -- METRIC JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
Metric Joint / Telescopic Shaft
Model 75
Suppliers
Metric Joint / Telescopic Shaft
Model 75
Metric Joint / Telescopic Shaft
Model 75
Metric Joint / Short Coupled
Model 75
Metric Joint / Short Coupled
Model 75
Metric Joint / Fixed Length
Model 75
Metric Joint / Fixed Length
Model 75
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 75 |
Model 75 |
Model 75 |
Model 75 |
|
Product Name
|
Metric Joint / Telescopic Shaft |
Metric Joint / Telescopic Shaft |
Metric Joint / Short Coupled |
Metric Joint / Short Coupled |
|
Joint Type
|
Double
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
Round
|
|
Operating Angle
|
30 degrees
|
18 degrees
|
18 degrees
|
30 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 3.74 inch (20 to 95 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bore
0.315 inch (8.0 mm)
Bore Depth
0.98 inch (25 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
4000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
18 degrees
View Details