MODEL 61 -- SAE JOINT / SHORT COUPLED
Ameridrives Power Transmission
SAE Joint / Short Coupled
Model 61
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 61 |
Model 61 |
Model 61 |
|
Product Name
|
SAE Joint / Short Coupled |
SAE Joint / Telescopic Shaft |
SAE Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
26 degrees
|
26 degrees
|
26 degrees
|
|
Maximum Torque
|
78000 In-lbs (89939 kg-cm)
|
78000 In-lbs (89939 kg-cm)
|
78000 In-lbs (89939 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 3.74 inch (20 to 95 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Maximum Torque
39.82 In-lbs (45.92 kg-cm)
Bore
0.236 inch (6.0 mm)
Bore Depth
0.79 inch (20 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
30 degrees
View Details