Stock Drive Products & Sterling Instrument - SDP/SI 6MM Bore, 69.6 / 75.6MM LONG, ZERO BACKLASH UNIVERSAL JOINT. S57PY5MDUT0610

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S57PY5MDUT0610 is a telescoping universal joint with zero backlash, designed to transmit rotary motion while accommodating up to 6 mm of axial motion. It has a 6 mm bore diameter, an overall closed length of 69.9 mm, and a maximum operating speed of 10,000 rpm at 0° angle. The joint is constructed from 303 stainless steel for the body and 440 stainless steel for the balls, with dry film plus oil suspension lubrication. It supports a maximum torque rating of 1.8 N•m under static, in-line loading conditions.

Datasheet Summary
Powered by GS/AI

The S57PY5MDUT0610 is a telescoping universal joint with zero backlash, designed to transmit rotary motion while accommodating up to 6 mm of axial motion. It has a 6 mm bore diameter, an overall closed length of 69.9 mm, and a maximum operating speed of 10,000 rpm at 0° angle. The joint is constructed from 303 stainless steel for the body and 440 stainless steel for the balls, with dry film plus oil suspension lubrication. It supports a maximum torque rating of 1.8 N•m under static, in-line loading conditions.

Suppliers

Company
Product
Description
Supplier Links
6MM Bore, 69.6 / 75.6MM LONG, ZERO BACKLASH UNIVERSAL JOINT. - S57PY5MDUT0610 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6MM Bore, 69.6 / 75.6MM LONG, ZERO BACKLASH UNIVERSAL JOINT.
S57PY5MDUT0610
6MM Bore, 69.6 / 75.6MM LONG, ZERO BACKLASH UNIVERSAL JOINT. S57PY5MDUT0610
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Universal Joints
Product Number S57PY5MDUT0610
Product Name 6MM Bore, 69.6 / 75.6MM LONG, ZERO BACKLASH UNIVERSAL JOINT.
Operating Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel, Single Joint, 57.2mm Overall Length Universal Joint - A 5Q 8MD314 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Material Alloy Steel
View Details
303 Stainless Steel, Single Joint, 2.2in Overall Length Universal Joint - A 5Y 8-DM1012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Maximum Torque 434 In-lbs (500 kg-cm)
View Details
2.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 37 In-lbs (42.66 kg-cm)
Material Plastic
View Details
Alloy Steel, Single Joint, 50mm Overall Length Universal Joint - A 5Q 8MDM0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Material Alloy Steel
Hub O.D. 0.47 inch (12 mm)
View Details