MODEL 48 -- SAE JOINT / FIXED LENGTH
Ameridrives Power Transmission
SAE Joint / Fixed Length
Model 48
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 48 |
Model 48 |
Model 48 |
|
Product Name
|
SAE Joint / Fixed Length |
SAE Joint / Short Coupled |
SAE Joint / Telescopic Shaft |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
22 degrees
|
22 degrees
|
22 degrees
|
|
Maximum Torque
|
39960 In-lbs (46076 kg-cm)
|
39960 In-lbs (46076 kg-cm)
|
39960 In-lbs (46076 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
699 In-lbs (806 kg-cm)
Material
Stainless Steel
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.28 inch (32 to 58 mm)
Bore
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
4000 rpm
View Details
Ondrives.US Corporation, formerly Rino Mechanical
Joint Type
Single
Hub Bore
Round
Operating Angle
10 to 60 degrees
View Details