MODEL 71 -- SAE JOINT / FIXED LENGTH
Ameridrives Power Transmission
SAE Joint / Fixed Length
Model 71
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 71 |
Model 71 |
Model 71 |
|
Product Name
|
SAE Joint / Fixed Length |
SAE Joint / Short Coupled |
SAE Joint / Telescopic Shaft |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
22 degrees
|
22 degrees
|
22 degrees
|
|
Maximum Torque
|
96000 In-lbs (110694 kg-cm)
|
96000 In-lbs (110694 kg-cm)
|
96000 In-lbs (110694 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.36 inch (32 to 60 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
25.66 In-lbs (29.59 kg-cm)
Material
Plastic
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
20 degrees
View Details