MODEL 250 -- METRIC JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
Metric Joint / Telescopic Shaft
Model 250
Suppliers
Metric Joint / Telescopic Shaft
Model 250
Metric Joint / Short Coupled
Model 250
Metric Joint / Fixed Length
Model 250
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
Model 250 |
|
Product Name
|
Metric Joint / Telescopic Shaft |
|
Joint Type
|
Double
|
|
Hub Bore
|
Round
|
|
Operating Angle
|
15 degrees
|
|
Maximum Torque
|
464779 In-lbs (535918 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Maximum Torque
4 In-lbs (4.61 kg-cm)
Maximum Speed
10000 rpm
Bore
0.188 inch (4.8 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 1.97 inch (20 to 50 mm)
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
15 degrees
View Details