MODEL 225 -- METRIC JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
Metric Joint / Telescopic Shaft
Model 225
Suppliers
Metric Joint / Telescopic Shaft
Model 225
Metric Joint / Short Coupled
Model 225
Metric Joint / Fixed Length
Model 225
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 225 |
Model 225 |
Model 225 |
|
Product Name
|
Metric Joint / Telescopic Shaft |
Metric Joint / Short Coupled |
Metric Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
25 degrees
|
25 degrees
|
25 degrees
|
|
Maximum Torque
|
231239 In-lbs (266633 kg-cm)
|
231239 In-lbs (266633 kg-cm)
|
231239 In-lbs (266633 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 3.74 inch (20 to 95 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Operating Angle
60 degrees
Maximum Torque
0.9735 In-lbs (1.12 kg-cm)
View Details
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
4000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
20 degrees
View Details