MODEL 150 -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 150
Suppliers
Metric Joint / Short Coupled
Model 150
Metric Joint / Telescopic Shaft
Model 150
Metric Joint / Fixed Length
Model 150
Metric Joint / Telescopic Shaft
Model 150
Metric Joint / Fixed Length
Model 150
Metric Joint / Short Coupled
Model 150
Metric Joint / Short Coupled
Model 150
Metric Joint / Telescopic Shaft
Model 150
Metric Joint / Fixed Length
Model 150
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 150 |
Model 150 |
Model 150 |
Model 150 |
Model 150 |
Model 150 |
Model 150 |
Model 150 |
Model 150 |
|
Product Name
|
Metric Joint / Short Coupled |
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
Metric Joint / Short Coupled |
Metric Joint / Short Coupled |
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
Double
|
Double
|
Double
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
Round
|
Round
|
Round
|
Round
|
Round
|
Round
|
|
Operating Angle
|
20 degrees
|
20 degrees
|
30 degrees
|
20 degrees
|
20 degrees
|
20 degrees
|
30 degrees
|
30 degrees
|
20 degrees
|
|
Maximum Torque
|
106195 In-lbs (122449 kg-cm)
|
59221 In-lbs (68286 kg-cm)
|
147788 In-lbs (170408 kg-cm)
|
106195 In-lbs (122449 kg-cm)
|
106195 In-lbs (122449 kg-cm)
|
59221 In-lbs (68286 kg-cm)
|
147788 In-lbs (170408 kg-cm)
|
147788 In-lbs (170408 kg-cm)
|
59221 In-lbs (68286 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Maximum Torque
204 In-lbs (235 kg-cm)
Material
Alloy Steel
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
24 degrees
View Details