Industrial Clutch Products LKM-318

Description
HEAVY DUTY AIR SET CLUTCH FOR MARINE APPLICATIONS
Description
HEAVY DUTY AIR SET CLUTCH FOR MARINE APPLICATIONS

Suppliers

Company
Product
Description
Supplier Links
LKM-318 -  - Industrial Clutch Products
Waukesha, WI, USA
LKM-318
LKM-318
HEAVY DUTY AIR SET CLUTCH FOR MARINE APPLICATIONS

HEAVY DUTY AIR SET CLUTCH FOR MARINE APPLICATIONS

Supplier's Site

Technical Specifications

  Industrial Clutch Products
Product Category Pneumatic Clutches
Product Name LKM-318
Unlock Full Specs
to access all available technical data

Similar Products

Constricting Clutches & Brakes - CB Series - Eaton Hydraulics Group
Specs
Application Industrial
Torque 96666.7 Ft-lbs (131080 N-m)
Engagement Friction
View Details
Single Position Jaw Clutch - BD 20.08 - Andantex USA, Inc.
Specs
Application Industrial
Torque 620.0 Ft-lbs (841 N-m)
Power 280 HP
View Details
HPS Series -  - Montalvo Corporation
Montalvo Corporation
Specs
Torque 213.0 to 585.1 Ft-lbs (289 to 793 N-m)
Rotary Speed 2900 to 4300 rpm
Pneumatic Pressure 75 psi (52.78 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Rotary Speed 3600 rpm
View Details