| Huco Dynatork | Huco Dynatork | Huco Dynatork | Huco Dynatork | Huco Dynatork | |
|---|---|---|---|---|---|
| Product Category | Universal Joints | Universal Joints | Universal Joints | Universal Joints | Universal Joints |
| Product Number | Double Joint | Double Joint | Double Joint | Double Joint | Double Joint |
| Product Name | Type TL | Type HS | Type TS | Type HE | Type TR |
| Joint Type | Double | Double | Double | Double | Double |
| Hub Bore | Round | Round | Round | Round | Round |
| Operating Angle | 80 degrees | 90 degrees | 80 degrees | 90 degrees | 80 degrees |
| Maximum Torque | 53097 In-lbs (61224 kg-cm) | 3540 In-lbs (4082 kg-cm) | 53097 In-lbs (61224 kg-cm) | 3540 In-lbs (4082 kg-cm) | 1327 In-lbs (1531 kg-cm) |
| Maximum Speed | 1200 rpm | 1500 rpm | 1200 rpm | 6000 rpm |