Huco Dynatork Huco-Pol 111.13

Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C
Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Hertford, Hertfordshire, United Kingdom
Huco-Pol
111.13
Huco-Pol 111.13
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C

Materials & Finishes

Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled.

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Universal Joints
Product Number 111.13
Product Name Huco-Pol
Joint Type Double
Hub Bore Round
Operating Angle 90 degrees
Weight 0.05 lbs (0.02 kg)
Maximum Torque 5.2 In-lbs (6 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

1.063
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 1.7 In-lbs (1.96 kg-cm)
Material Plastic
View Details
Universal Joint - CN (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.36 inch (32 to 60 mm)
View Details
Universal Joints - 7906794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
Universal Joints - 5113808 - RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 40 degrees
Maximum Speed 1000 rpm
View Details