Materials & Finishes
Forked body members:Acetal (black).Cross pieces:Brass BS2874 CZ121. Chromate & passivate finish.Headed bore inserts (Ref. 103):Brass BS2874 CZ121. Chromate & passivate finish.Bore sleeves (Ref. 105):Al. Alloy 2011T3 or T8.Fasteners (Ref. 103):Alloy Steel, black oiled.
Temperature Range
-20°C to +60°C
| Huco Dynatork | |
|---|---|
| Product Category | Universal Joints |
| Product Number | 103.16 |
| Product Name | Huco-Pol |
| Joint Type | Single |
| Hub Bore | Round |
| Operating Angle | 45 degrees |
| Weight | 0.08 lbs (0.03 kg) |
| Maximum Torque | 14 In-lbs (16.14 kg-cm) |