Altech Corp. 3 Pole Toggle Handled Motor Disconnect Switches EVA380+K/EVA

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Toggle Handled Motor Disconnect Switches - EVA380+K/EVA - Altech Corp.
Flemington, NJ, USA
3 Pole Toggle Handled Motor Disconnect Switches
EVA380+K/EVA
3 Pole Toggle Handled Motor Disconnect Switches EVA380+K/EVA
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Disconnect Switches
Product Number EVA380+K/EVA
Product Name 3 Pole Toggle Handled Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Door Mount
Current Rating 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Motor Disconnect Switches - KET316UL Y/R - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details