Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches VKA4160N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA4160N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
VKA4160N
4 Pole Extended/Direct Handle Motor Disconnect Switches VKA4160N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - VKA4160N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA4160N
Motor Disconnect Switches VKA4160N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number VKA4160N VKA4160N
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - RT 316 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 7.5 HP
View Details
4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM425UL - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 1 to 10 HP
View Details
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET4100UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps
View Details