General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Industrial Relays Submin. Relay, SPDP 5mm, IP67 5VDC Coil
SUBMINIATURE POWER RELAY, RS SERIES, HF41F/5-Z-S-210, 6A, 250VAC, 5VDC COIL, 5MM, SPDT, IP67. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE SPDT 6A 5V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RSR-05DCS | RSR-05DCS-ND | RSR-05DCS | 11704027 | RSR-05DCS |
| Product Name | Relays | Power Relays, Over 2 Amps | Industrial Relays | Relay/Socket | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw |