Altech Corp. Relays - Power Relays, Over 2 Amps RM87N-2011-35-1012

Description
Win Source Part Number: 973583-RM87N-2011-35 -1012 Category: Relays>Power Relays, Over 2 Amps Series: RM87N Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12 A Switching Voltage: 440VAC - Max Release Time: 3 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC HTSUS: 8536.49.0080 Mfr: Altech Corporation Base Product Number: RM87
Request a Quote Datasheet
Description
Win Source Part Number: 973583-RM87N-2011-35 -1012 Category: Relays>Power Relays, Over 2 Amps Series: RM87N Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12 A Switching Voltage: 440VAC - Max Release Time: 3 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC HTSUS: 8536.49.0080 Mfr: Altech Corporation Base Product Number: RM87
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 973583-RM87N-2011-35-1012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
973583-RM87N-2011-35-1012
Relays - Power Relays, Over 2 Amps 973583-RM87N-2011-35-1012
Win Source Part Number: 973583-RM87N-2011-35 -1012 Category: Relays>Power Relays, Over 2 Amps Series: RM87N Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 360 Ohms Coil Current: 33.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 12 A Switching Voltage: 440VAC - Max Release Time: 3 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 8.4 VDC HTSUS: 8536.49.0080 Mfr: Altech Corporation Base Product Number: RM87

Win Source Part Number: 973583-RM87N-2011-35-1012
Category: Relays>Power Relays, Over 2 Amps
Series: RM87N
Termination Style: PC Pin
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 7 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 12 A
Switching Voltage: 440VAC - Max
Release Time: 3 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
HTSUS: 8536.49.0080
Mfr: Altech Corporation
Base Product Number: RM87

Buy Now
Industrial Relays & Solenoids - RM87N-2011-35-1012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Relays & Solenoids
RM87N-2011-35-1012
Industrial Relays & Solenoids RM87N-2011-35-1012
Miniature relay, SPDT

Miniature relay, SPDT

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
RM87N-2011-35-1012
Industrial Relays RM87N-2011-35-1012
Industrial Relays Miniature relay, SPDT

Industrial Relays Miniature relay, SPDT

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
RM87N-2011-35-1012
Relays - Power Relays, Over 2 Amps RM87N-2011-35-1012
RELAY GEN PURPOSE SPDT 12A 12V

RELAY GEN PURPOSE SPDT 12A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 973583-RM87N-2011-35-1012 RM87N-2011-35-1012 RM87N-2011-35-1012 RM87N-2011-35-1012
Product Name Relays - Power Relays, Over 2 Amps Industrial Relays & Solenoids Industrial Relays Relays - Power Relays, Over 2 Amps
Resistance 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers