Miniature slim line relay,SPDT
Industrial Relays 5VDC coil, 6A SPDT, Mini Slimline
Miniature slim line relay,SPDT
RELAY GEN PURPOSE SPDT 6A 5V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RM699BV-3011-85-1005 | RM699BV-3011-85-1005 | RM699BV-3011-85-1005 | RM699BV-3011-85-1005 |
| Product Name | Industrial Relays & Solenoids | Industrial Relays | ALTH General Purpose | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | |||
| DC Coil Voltage | 5 volts | 5 volts | ||
| Relay Type | General | |||
| Poles | Single Pole (SP) |