Altech Corp. Power Supplies PSW-12024

Description
Power Supply;DinRail,120W, 5A
Request a Quote
Description
Power Supply;DinRail,120W, 5A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - PSW-12024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
PSW-12024
Power Supplies PSW-12024
Power Supply;DinRail,120W, 5A

Power Supply;DinRail,120W, 5A

Buy Now
POWER SUPPLY;DINRAIL,120W, 5A, 180-550VAC IN;24VDCOUT;CW.PFC - 70076797 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY;DINRAIL,120W, 5A, 180-550VAC IN;24VDCOUT;CW.PFC
70076797
POWER SUPPLY;DINRAIL,120W, 5A, 180-550VAC IN;24VDCOUT;CW.PFC 70076797
Features: Single- and Two-Phase Wide Input Range 180-550 VAC Universal AC Input/Full Range High Efficiency Up to 93% and Low Power Dissipation Protections: Short Circuit/Overload/Ove rvoltage/Over Temperature Cooling By Free Air Convection DIN Rail Mountable UL 508 (Industrial Control Equipment) Approved EN61000-6-2 (EN50082-2) Industrial Immunity Level Built-In DC OK Relay Contact 100% Full Load Burn-In Test 3-Year Warranty

Features:

  • Single- and Two-Phase Wide Input Range 180-550 VAC
  • Universal AC Input/Full Range
  • High Efficiency Up to 93% and Low Power Dissipation
  • Protections: Short Circuit/Overload/Overvoltage/Over Temperature
  • Cooling By Free Air Convection
  • DIN Rail Mountable
  • UL 508 (Industrial Control Equipment) Approved
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • Built-In DC OK Relay Contact
  • 100% Full Load Burn-In Test
  • 3-Year Warranty
Supplier's Site
ALTH Switching - PSW-12024 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Switching
PSW-12024
ALTH Switching PSW-12024
Power Supply, 24VDC, 5A, 1Ph,

Power Supply, 24VDC, 5A, 1Ph,

Supplier's Site
Power Supply - 26272196 - Radwell International
Willingboro, NJ, United States
Power Supply
26272196
Power Supply 26272196
POWER SUPPLY, DINRAIL, 120 W, 5 AMP, 180-550 VAC IN, 24 VDC OUT, CW.PFC. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, DINRAIL, 120 W, 5 AMP, 180-550 VAC IN, 24 VDC OUT, CW.PFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PSW-12024 70076797 PSW-12024 26272196
Product Name Power Supplies POWER SUPPLY;DINRAIL,120W, 5A, 180-550VAC IN;24VDCOUT;CW.PFC ALTH Switching Power Supply
Form Factor DIN Rail DIN Rail
DC Output Current 5 amps 5 amps
Type DC Power Supply
Applications Industrial
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details