Altech Corp. 480w Three Phase Power Supplies PST-48024

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Flemington, NJ, USA
480w Three Phase Power Supplies
PST-48024
480w Three Phase Power Supplies PST-48024
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet
Power Supply; 24 V; 20 A; 47 to 63 Hz; Cold Start 50 A (Max.); 227 mm; 125.2 mm - 70075538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 20 A; 47 to 63 Hz; Cold Start 50 A (Max.); 227 mm; 125.2 mm
70075538
Power Supply; 24 V; 20 A; 47 to 63 Hz; Cold Start 50 A (Max.); 227 mm; 125.2 mm 70075538
Wide Range Input (340-550 VAC Three-Phase) High Efficiency (89%) and Low Dissipation Constant Current Limiting EN61000-6-2 (EN50082-2) Industrial Immunity Level ±1% Total Output Regulation 80 mVRipple and Noise

  • Wide Range Input (340-550 VAC Three-Phase)
  • High Efficiency (89%) and Low Dissipation
  • Constant Current Limiting
  • EN61000-6-2 (EN50082-2) Industrial Immunity Level
  • ±1% Total Output Regulation
  • 80 mVRipple and Noise
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PST-48024 70075538
Product Name 480w Three Phase Power Supplies Power Supply; 24 V; 20 A; 47 to 63 Hz; Cold Start 50 A (Max.); 227 mm; 125.2 mm
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-UPS40 - Powell Electronics, Inc.
Specs
DC Output Current 40 amps
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supplies - PSC-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details