Altech Corp. Overload Relays MT-63/3K-22

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT-63/3K-22 is a thermal overload relay with an overload setting range of 22-32A, designed for use with motor control applications. It is compatible with the Frame Size 65AF contactor series and features a Class 10A differential trip characteristic. The relay provides direct mounting capability and meets UL508 standards.

Datasheet Summary
Powered by GS/AI

The MT-63/3K-22 is a thermal overload relay with an overload setting range of 22-32A, designed for use with motor control applications. It is compatible with the Frame Size 65AF contactor series and features a Class 10A differential trip characteristic. The relay provides direct mounting capability and meets UL508 standards.

Suppliers

Company
Product
Description
Supplier Links
Overload Relays - MT-63/3K-22 - Altech Corp.
Flemington, NJ, USA
Overload Relays
MT-63/3K-22
Overload Relays MT-63/3K-22
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Relays - MT-63/3K-22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Overload Relay for MC-50A~65A

Overload Relay for MC-50A~65A

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
MT-63/3K-22
Industrial Relays MT-63/3K-22
Industrial Relays Overload Relay for MC-50A~65A

Industrial Relays Overload Relay for MC-50A~65A

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number MT-63/3K-22 MT-63/3K-22 MT-63/3K-22
Product Name Overload Relays Relays Industrial Relays
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.4871 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Overload Relays - MT-32/3K-25 - Altech Corp.
Specs
Mounting Bracket (Flange) Mount
Approvals CE, UL
Operating Temp 23 to 104 F (-5 to 40 C)
View Details
2 suppliers