Altech Corp. Overload Relays MT-400/3K-185

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT-400/3K-185 overload relay from Altech Corp. is designed for use in industrial applications requiring reliable motor protection. It features a current setting range of 120-185A, making it suitable for various motor sizes. The relay is classified under UL508, ensuring compliance with safety standards. It is part of a series that supports direct mounting and is designed for use with three-phase systems. The MT-400/3K-185 is equipped with lug terminals for secure connections and has a degree of protection rated at IP20. This product is ideal for engineers seeking a robust overload relay for motor control applications.

Datasheet Summary
Powered by GS/AI

The MT-400/3K-185 overload relay from Altech Corp. is designed for use in industrial applications requiring reliable motor protection. It features a current setting range of 120-185A, making it suitable for various motor sizes. The relay is classified under UL508, ensuring compliance with safety standards. It is part of a series that supports direct mounting and is designed for use with three-phase systems. The MT-400/3K-185 is equipped with lug terminals for secure connections and has a degree of protection rated at IP20. This product is ideal for engineers seeking a robust overload relay for motor control applications.

Suppliers

Company
Product
Description
Supplier Links
Overload Relays - MT-400/3K-185 - Altech Corp.
Flemington, NJ, USA
Overload Relays
MT-400/3K-185
Overload Relays MT-400/3K-185
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Relays - MT-400/3K-185 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Overload Relay for MC-265A~400

Overload Relay for MC-265A~400

Buy Now
Industrial Relays - MT-400/3K-185 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
MT-400/3K-185
Industrial Relays MT-400/3K-185
Industrial Relays Overload Relay for MC-265A~400

Industrial Relays Overload Relay for MC-265A~400

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number MT-400/3K-185 MT-400/3K-185 MT-400/3K-185
Product Name Overload Relays Relays Industrial Relays
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA12.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers