The MT-32/3K-9 is a thermal overload relay with a current setting range of 6 to 9 amperes, designed for use with Altech MC series contactors. It is rated for Class 10A operation and features differential thermal protection. The relay is compatible with Frame Size 40AF contactors and mounts directly to the contactor. It meets UL508 standards and provides IP20 protection. The device is designed for continuous duty and is intended for motor protection applications in industrial control systems.
Features:
Industrial Relays Overload Relay for MC-9B~40A
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | MT-32/3K-9 | MT-32/3K-9 | MT-32/3K-9 |
| Product Name | Overload Relays | Relays | Industrial Relays |
| Mounting | Bracket (Flange) Mount |