Altech Corp. Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V MS6.3

Description
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol
Description
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

Suppliers

Company
Product
Description
Supplier Links
Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V - 70075421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V
70075421
Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V 70075421
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque
Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947.
Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70075421
Product Name Starter; 6.3 A; 600 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 3 HP @ 480 V
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-150A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details