Altech Corp. Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V MS20

Description
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol
Description
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

Suppliers

Company
Product
Description
Supplier Links
Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V - 70075424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V
70075424
Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V 70075424
MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947. Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque
Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped with phase failure sensitivity, isolating and main switch functions; 13 ranges covering nominal rated currents from 0.1 up to 25 A. The MS's are temperature compensated; the trip current of the magnetic part is 12 × I n . The Manual Motor Controllers are built in accordance with IEC 947.
Due to its high breaking capacity with high current limitation the MS manual motor controllers provide an optimum of protection for electrical motors as well as for other consumer units up to 25 amps. They are equipped with phase failure sensitivity, isol

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70075424
Product Name Starter; 20 A; 480 VAC; Solid State; 3.37 in.; 3.15 in.; 1.8 nm; 15 HP @ 480 V
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127933152 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 140 to 280 volts
View Details
IEC 9 A Contactor - 100-C09UKF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details