Altech Corp. 0.25A Manual Motor Starters MMS-32H-0.25A

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25A Manual Motor Starters - MMS-32H-0.25A - Altech Corp.
Flemington, NJ, USA
0.25A Manual Motor Starters
MMS-32H-0.25A
0.25A Manual Motor Starters MMS-32H-0.25A
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MMS-32H-0.25A
Product Name 0.25A Manual Motor Starters
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Starter Type Manual
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole DC Coil Contactors - MC-32A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
6A Manual Motor Starters - MMS-32H-6A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details