Altech Corp. 3 Pole AC Coil Contactors MC-85A-AC208V

Description
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
Request a Quote
Description
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-85A-AC208V is a three-pole contactor with a 208V AC coil, part of the MC Series Frame Size 100AF contactors. It has a NEMA Size 3 rating, a continuous current capacity of 135A, and includes standard auxiliary contacts (2NO/2NC). It is rated for single-phase applications up to 15 HP at 220-240V and three-phase applications up to 30 HP at 200-208V and 40 HP at 220-240V, and meets UL508 standards. The part uses screw terminals and is designed for direct mounting with compatible overload relays.

Datasheet Summary
Powered by GS/AI

The MC-85A-AC208V is a three-pole contactor with a 208V AC coil, part of the MC Series Frame Size 100AF contactors. It has a NEMA Size 3 rating, a continuous current capacity of 135A, and includes standard auxiliary contacts (2NO/2NC). It is rated for single-phase applications up to 15 HP at 220-240V and three-phase applications up to 30 HP at 200-208V and 40 HP at 220-240V, and meets UL508 standards. The part uses screw terminals and is designed for direct mounting with compatible overload relays.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-85A-AC208V
3 Pole AC Coil Contactors MC-85A-AC208V
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays

Features

  • Frame Size 100AF
  • 1/2HP up to 600HP @ 480V AC
  • Screw Terminals (Lug Terminals Available)
  • Direct Mounting Overload Relays
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-85A-AC208V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
NEMA Size 1; 3 (optional feature)
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-130A-AC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-12B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details