Altech Corp. 3 Pole AC/DC Contactors MC-630A-500V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC/DC Contactors - MC-630A-500V - Altech Corp.
Flemington, NJ, USA
3 Pole AC/DC Contactors
MC-630A-500V
3 Pole AC/DC Contactors MC-630A-500V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-630A-500V
Product Name 3 Pole AC/DC Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 6
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-800A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole AC Coil Contactors - MC-40A-AC2300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
3 Pole AC Coil Contactors - MC-100A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details