Altech Corp. 3 Pole AC Coil Contactors MC-50A-AC24V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-50A-AC24V is a three-pole mini contactor with a 24V AC coil, rated for continuous current up to 70A and NEMA size 2. It includes standard auxiliary contacts of 2NO/2NC and is certified to UL508. The contactor is designed for use with single-phase loads up to 10HP at 220-240V and three-phase loads up to 20HP at 200-208V, 25HP at 220-240V, 40HP at 440-480V, and 50HP at 550-600V. It is compatible with overload relays in the 40AF frame size range, with setting ranges from 0.1A to 32A. The device meets UL508 standard with E108780 listing.

Datasheet Summary
Powered by GS/AI

The MC-50A-AC24V is a three-pole mini contactor with a 24V AC coil, rated for continuous current up to 70A and NEMA size 2. It includes standard auxiliary contacts of 2NO/2NC and is certified to UL508. The contactor is designed for use with single-phase loads up to 10HP at 220-240V and three-phase loads up to 20HP at 200-208V, 25HP at 220-240V, 40HP at 440-480V, and 50HP at 550-600V. It is compatible with overload relays in the 40AF frame size range, with setting ranges from 0.1A to 32A. The device meets UL508 standard with E108780 listing.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-50A-AC24V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-50A-AC24V
3 Pole AC Coil Contactors MC-50A-AC24V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-50A-AC24V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 2
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-65A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Contactors - MC-330A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Contactors - MC-800A-200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-9B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details