Altech Corp. 3 Pole 500A Contactors MC-500A-500V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-500A-500V is a three-pole contactor rated for 580A continuous current, designed for three-phase applications up to 550-600V with a 600HP rating at 480V, compliant with UL508. It includes standard 2NO/2NC auxiliary contacts, uses lug terminals, and is part of the 800AF frame size series. The contactor is rated for NEMA size 6 and supports AC coil voltages of 440-575V.

Datasheet Summary
Powered by GS/AI

The MC-500A-500V is a three-pole contactor rated for 580A continuous current, designed for three-phase applications up to 550-600V with a 600HP rating at 480V, compliant with UL508. It includes standard 2NO/2NC auxiliary contacts, uses lug terminals, and is part of the 800AF frame size series. The contactor is rated for NEMA size 6 and supports AC coil voltages of 440-575V.

Suppliers

Company
Product
Description
Supplier Links
3 Pole 500A Contactors - MC-500A-500V - Altech Corp.
Flemington, NJ, USA
3 Pole 500A Contactors
MC-500A-500V
3 Pole 500A Contactors MC-500A-500V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-500A-500V
Product Name 3 Pole 500A Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 6
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 500A Contactors - MC-500A-100V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-18B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details