Altech Corp. 3 Pole AC Coil Contactors MC-18B-AC208V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-18B-AC208V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-18B-AC208V
3 Pole AC Coil Contactors MC-18B-AC208V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-18B-AC208V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Number of Poles 3
Continuous Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-150A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Coil Contactors - MC-225A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole AC Coil Contactors - MC-22B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details