Altech Corp. Proximity Sensors KJ20-Q40KN-ANU

Description
Ind Prox Sens, Q40, NF,10~20mm
Request a Quote Datasheet
Description
Ind Prox Sens, Q40, NF,10~20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ20-Q40KN-ANU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ20-Q40KN-ANU
Proximity Sensors KJ20-Q40KN-ANU
Ind Prox Sens, Q40, NF,10~20mm

Ind Prox Sens, Q40, NF,10~20mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ20-Q40KN-ANU
Proximity Sensors KJ20-Q40KN-ANU
Proximity Sensors Ind Prox Sens, Q40, NF,10~20mm

Proximity Sensors Ind Prox Sens, Q40, NF,10~20mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ20-Q40KN-ANU KJ20-Q40KN-ANU
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08310002503 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2066168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details