Altech Corp. Proximity Sensors KJ2-M12MB40-DPS-T

Description
Ind Prox Sens, M12, F, 2mm
Request a Quote Datasheet
Description
Ind Prox Sens, M12, F, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ2-M12MB40-DPS-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ2-M12MB40-DPS-T
Proximity Sensors KJ2-M12MB40-DPS-T
Ind Prox Sens, M12, F, 2mm

Ind Prox Sens, M12, F, 2mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ2-M12MB40-DPS-T
Proximity Sensors KJ2-M12MB40-DPS-T
Proximity Sensors Ind Prox Sens, M12, F, 2mm

Proximity Sensors Ind Prox Sens, M12, F, 2mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ2-M12MB40-DPS-T KJ2-M12MB40-DPS-T
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Capacitive Proximity Sensors - 5000000988-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details