Altech Corp. Proximity Sensors KJ15-M30MN50-ANI-V2

Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ15-M30MN50-ANI-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ15-M30MN50-ANI-V2
Proximity Sensors KJ15-M30MN50-ANI-V2
Ind Prox Sens, M30, NF, 3~15mm

Ind Prox Sens, M30, NF, 3~15mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ15-M30MN50-ANI-V2
Proximity Sensors KJ15-M30MN50-ANI-V2
Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ15-M30MN50-ANI-V2 KJ15-M30MN50-ANI-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3250LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details