Altech Corp. Proximity Sensors KJ15-M30MN40-ANI

Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet
Description
Ind Prox Sens, M30, NF, 3~15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - KJ15-M30MN40-ANI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
KJ15-M30MN40-ANI
Proximity Sensors KJ15-M30MN40-ANI
Ind Prox Sens, M30, NF, 3~15mm

Ind Prox Sens, M30, NF, 3~15mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
KJ15-M30MN40-ANI
Proximity Sensors KJ15-M30MN40-ANI
Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Proximity Sensors Ind Prox Sens, M30, NF, 3~15mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number KJ15-M30MN40-ANI KJ15-M30MN40-ANI
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details