The KEM3125L is a 3-pole, non-fused, polycarbonate enclosed motor disconnect switch rated for 125 A at 600 V AC with a short-circuit withstand rating of 10 kA. It features a UL Type 4X enclosure, is rated for motor loads up to 30 hp at 600 V AC, and has terminal size compatibility with 8 to 1/0 AWG copper conductors at 75°C. The switch supports 50 lb·in (5.6 Nm) terminal torque and operates within a temperature range of -20 °C to +40 °C. It is designed for DIN rail or panel mounting and can be locked with up to three padlocks. Auxiliary contacts VKA1.V and VKA2.V are compatible.
Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers.
Features:
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches
| Altech Corp. | Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | KEM3125L | KEM3125L | 70156980 |
| Product Name | 3 pole Polycarbonate Enclosed Motor Disconnect Switches | Motor Disconnect Switches | Switch, Motor Disconnect, Enclosed, 125AMP, MF10 Enclosure Size |
| Type | Fusible | Non-Fusible | |
| Power | AC | AC | |
| Phase | Single Phase; Three Phase (optional feature) | ||
| Mounting Style | Wall Mount | Panel | |
| Current Rating | 125 amps | 125 amps | 125 amps |