Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET3150UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET3150UL is a 3-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 150 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features UL Type 4 and IP65 environmental ratings, a lockable handle accommodating up to three padlocks, and operates within a temperature range of -20 °C to +40 °C. The enclosure is constructed of sheet metal, and terminal connections accept 8 to 1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) using a 5 mm Allen key screw. The switch is designed for AC motor across-the-line applications and supports auxiliary contacts VKA1.V and VKA2.V. Dimensions are 300 mm height, 320 mm width, and 120 mm depth, with a weight of 9.7 kg (21.39 lb).

Datasheet Summary
Powered by GS/AI

The KET3150UL is a 3-pole, non-fused, sheet metal enclosed motor disconnect switch rated for 150 A at 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features UL Type 4 and IP65 environmental ratings, a lockable handle accommodating up to three padlocks, and operates within a temperature range of -20 °C to +40 °C. The enclosure is constructed of sheet metal, and terminal connections accept 8 to 1/0 AWG copper conductors with a torque of 50 lb. in. (5.6 Nm) using a 5 mm Allen key screw. The switch is designed for AC motor across-the-line applications and supports auxiliary contacts VKA1.V and VKA2.V. Dimensions are 300 mm height, 320 mm width, and 120 mm depth, with a weight of 9.7 kg (21.39 lb).

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3150UL - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET3150UL
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET3150UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET3150UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET3150UL
Motor Disconnect Switches KET3150UL
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET3150UL KET3150UL
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 150 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER416UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Motor Disconnect Switches - KEM380CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER325UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
2 suppliers
UL98 Motor Disconnect Switch, Sheet Metal Enclosure - KET360UL98 - Altech Corp.
Specs
Power AC
Phase Single Phase; Three Phase
Current Rating 60 amps
View Details
2 suppliers