Altech Corp. 3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER325UL Y/R

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER325UL Y/R - Altech Corp.
Flemington, NJ, USA
3 Pole Stainless Steel Enclosed Motor Disconnect Switches
KER325UL Y/R
3 Pole Stainless Steel Enclosed Motor Disconnect Switches KER325UL Y/R
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KER325UL Y/R - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KER325UL Y/R
Motor Disconnect Switches KER325UL Y/R
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Non-Fused Stainless Steek Enclosed Motor Disconnect Switch

Buy Now Datasheet
Disconnect Switch - 26243831 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
26243831
Disconnect Switch 26243831
MOTOR DISCONNECT SWITCH, ENCLOSED, STAINLESS, 3 POLE, 25 AMP, 600V, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY

MOTOR DISCONNECT SWITCH, ENCLOSED, STAINLESS, 3 POLE, 25 AMP, 600V, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Radwell International
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KER325UL Y/R KER325UL Y/R 26243831
Product Name 3 Pole Stainless Steel Enclosed Motor Disconnect Switches Motor Disconnect Switches Disconnect Switch
Type Fusible Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - RT 340 L42AD11 - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA4160N - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KET245UL - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details