The KER480UL Y/R is a 3 Pole Stainless Steel Enclosed Motor Disconnect Switch designed for reliable motor control applications. It features a general use rating of 16 A to 150 A at 600V and is capable of across-the-line motor starting for motors up to 75 hp at 600V. The switch utilizes advanced technology with silver contacts, ensuring safe and durable operation. It has a short circuit withstand rating of 10 kA when used with a backup fuse. The switch is suitable for both DIN rail and panel mounting and is rated IP65 and NEMA Type 4, providing protection against dust and water ingress. The operating temperature range is from -20 °C to +40 °C, making it versatile for various environments.
Features:
Non-Fused Stainless Steek Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KER480UL Y/R | KER480UL Y/R |
| Product Name | 3 Pole Stainless Steel Enclosed Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 80 amps | 80 amps |