The KEM460UL is a 4 Pole Polycarbonate Enclosed Motor Disconnect Switch designed for reliable motor control applications. It features a general use rating of 60 A at 600V AC and is suitable for motor starting applications up to 80 HP. The switch is equipped with silver contacts, ensuring safe and durable operation. It has a short circuit withstand rating of 10 kA when used with a backup fuse. The KEM460UL is rated IP65 and NEMA Type 4X, providing protection against dust and water ingress, making it suitable for various environmental conditions. The operating temperature range is -20 °C to +40 °C. This switch can be mounted on DIN rails or panels and is compatible with a range of accessories, including snap-on auxiliary contacts.
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
Features:
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEM460UL | KEM460UL |
| Product Name | Motor Disconnect Switches | 4 Pole Polycarbonate Enclosed Motor Disconnect Switch |
| Current Rating | 60 amps | 60 amps |
| Operating Voltage | 600 volts | 600 volts |
| Horsepower Rating | 25 HP | 3 to 25 HP |
| Interrupt Capacity | 10 kiloamps | 10 kiloamps |